EN
  • EN
  • DE

LTC1861CMS

Part No LTC1861CMS
Manufacturer Linear Technology
Description mPower, 12-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208115-LTC1861CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1861CMS CAD Model

Description

LTC1861CMS - A Compact and Efficient ADC Solution from Linear Technology

The LTC1861CMS is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications where space is at a premium and power efficiency is crucial. This micro-power ADC is a part of Linear Technology's LTC186x series and is tailored to meet the rigorous demands of battery-powered devices, portable instrumentation, and remote sensing applications.

One of the standout features of the LTC1861CMS is its small form factor. Housed in a compact MSOP-10 package, it occupies minimal board space, allowing for more dense and integrated designs. Despite its size, it delivers exceptional performance, with a 12-bit resolution that ensures accurate and reliable data conversion.

The device operates on a single 5V supply and features a 2-channel multiplexer with a sample-and-hold circuit, enabling it to handle multiple analog inputs with ease. The LTC1861CMS boasts a conversion rate of up to 150ksps, providing rapid data acquisition for time-sensitive applications. Furthermore, its no latency feature ensures that each conversion is accurate and not affected by the previous sample, which is critical for dynamic systems that require immediate response times.

Power efficiency is another area where the LTC1861CMS shines. It has a typical power consumption of only 850µW at the full 150ksps rate, making it an excellent choice for power-sensitive applications. Additionally, the device offers an automatic nap and sleep mode, which further reduces power usage when the ADC is not actively converting.

Communication with microcontrollers or digital systems is straightforward, thanks to its SPI-compatible serial interface. This feature allows for easy integration into existing designs and simplifies the process of retrieving conversion results from the ADC.

In summary, the LTC1861CMS from Linear Technology is a versatile and efficient solution for precision analog-to-digital conversion. With its compact size, low power consumption, and high-speed performance, it is ideally suited for a wide range of applications that require reliable and accurate data acquisition without compromising on space or power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess