The LTC1922IG-1 is a high-performance dual DC/DC controller designed by Linear Technology, now part of Analog Devices, for demanding power regulation applications. This advanced controller is engineered to drive all N-channel synchronous power MOSFET stages, which makes it an ideal choice for creating efficient power supplies in a compact form factor.
Key Features
- Wide Input Voltage Range: The LTC1922IG-1 operates over a broad input voltage range, accommodating various supply voltages and ensuring versatility across different applications.
- Independent Dual Outputs: This controller is capable of managing two separate output voltages, allowing for simultaneous control of multiple power rails with different voltage levels.
- Phase-Lockable Fixed Frequency: The LTC1922IG-1's operating frequency can be locked to an external clock, enabling noise-sensitive applications to minimize electromagnetic interference.
- OPTI-LOOP® Compensation: The inclusion of Linear Technology's proprietary OPTI-LOOP compensation allows for optimization of transient response, reducing output voltage deviation under varying load conditions.
- Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle overcurrent protection.
Applications
The LTC1922IG-1 is well-suited for a range of applications, including:
- Telecommunications infrastructure
- Industrial systems
- Networking equipment
- High-density power systems
Robust Protection Features
With a focus on reliability and safety, the LTC1922IG-1 incorporates several protection features:
- Overvoltage Protection: Shields the device and load from excessive input voltage.
- Undervoltage Lockout: Prevents operation at insufficient voltages, which could otherwise lead to unstable performance.
- Overcurrent Protection: Limits the output current to prevent damage to the controller and connected components in the event of a short circuit or overload.
Durable and Reliable Design
The LTC1922IG-1 is packaged in a 36-lead SSOP, which provides a compact solution with a thermal pad for enhanced heat dissipation. Its industrial-grade design ensures operation in harsh environments, with a temperature range of -40°C to 85°C. This robust construction, combined with its advanced feature set, makes the LTC1922IG-1 an excellent choice for engineers seeking a reliable dual DC/DC controller solution.