EN
  • EN
  • DE

LTC2226CUH

Part No LTC2226CUH
Manufacturer Linear Technology
Description 12-Bit, 65/40/25Msps Low Power 3V ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208308-LTC2226CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2226CUH CAD Model

Description

The LTC2226CUH is a cutting-edge 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that require high-speed data acquisition, precise signal processing, and low power consumption. This ADC operates at a sampling rate of up to 25Msps, making it an ideal choice for high-performance communication systems, medical imaging, and industrial instrumentation.

Key Features:

  • High Resolution: With its 12-bit resolution, the LTC2226CUH offers fine granularity, which is essential for capturing detailed signal information without significant quantization error.
  • Fast Sampling Rate: The device can sample at rates up to 25Msps, providing the speed needed for high-frequency signal processing tasks.
  • Low Power Consumption: Despite its high performance, the LTC2226CUH is designed for power efficiency, with a typical power consumption of only 135mW at the full 25Msps rate.
  • Differential Inputs: The ADC features differential inputs, which enhance common-mode noise rejection and improve the quality of the signal conversion process.
  • No Missing Codes: The LTC2226CUH guarantees no missing codes over the full operating temperature range, ensuring reliable and consistent performance.
  • Flexible Supply Voltage: It operates on a single 3.3V supply, simplifying the power supply design.
  • Small Package: The device comes in a compact 32-lead QFN package, saving valuable board space in dense designs.

Applications:

  • Telecommunications
  • Medical Imaging Systems
  • Test Equipment
  • Digital Oscilloscopes
  • Industrial Control Systems

The LTC2226CUH integrates seamlessly into a wide range of applications, providing designers with a robust, high-speed ADC solution that does not compromise on accuracy or power efficiency. Its comprehensive feature set and outstanding performance make it a top choice for engineers looking to enhance their system's data acquisition capabilities.

For detailed specifications, application notes, and support documentation, visit Linear Technology's official website or contact their support team.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess