EN
  • EN
  • DE

LTC2226H

Part No LTC2226H
Manufacturer Linear Technology
Description 12-Bit, 25Msps 125°C ADC in LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208309-LTC2226H
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2226H CAD Model

Description

The LTC2226H from Linear Technology is a high-performance, 12-bit Analog-to-Digital Converter (ADC) designed to capture high-speed signals with exceptional precision and accuracy. This ADC operates at a 25Msps conversion rate, making it suitable for a wide range of demanding applications, including medical imaging, communications, and industrial instrumentation.

Key Features:

  • High-Speed Performance: With a 25Msps sampling rate, the LTC2226H can process fast analog signals without sacrificing detail or accuracy.
  • Resolution: The 12-bit resolution ensures that digital representations of analog inputs are detailed and precise.
  • Low Power Consumption: Optimized for power-sensitive applications, the LTC2226H consumes only 135mW at 25Msps, which helps in reducing system power requirements.
  • SNR and SFDR: It boasts an impressive Signal-to-Noise Ratio (SNR) of 73.1dB and a Spurious-Free Dynamic Range (SFDR) of 90dB, ensuring high-quality signal conversion.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal amplitudes in noisy environments.
  • Flexible Supply Voltage: The ADC operates on a single 3.3V supply, with a separate digital output driver supply to support interfacing with 1.8V to 3.3V logic.
  • High-Temperature Operation: The "H" grade version is tested and guaranteed to perform over a temperature range of -40°C to +125°C, accommodating industrial and automotive temperature requirements.
  • Small Package: Available in a compact 48-pin LQFP or a 48-lead SSOP package, the LTC2226H is designed to save board space in dense systems.

Applications:

The LTC2226H is versatile enough to be used in a variety of applications where high-speed and high-resolution ADCs are required. Its robust design and high-temperature performance make it especially suitable for:

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Data Acquisition Systems
  • Industrial Process Control
  • Automotive Systems

In summary, the LTC2226H by Linear Technology is a state-of-the-art ADC that combines speed, precision, and power efficiency, making it an ideal choice for engineers and designers looking to integrate reliable high-speed data conversion into their systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess