EN
  • EN
  • DE

LTC2247IUH

Part No LTC2247IUH
Manufacturer Linear Technology
Description 14-Bit, 65/40/25Msps Low Power 3V ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208355-LTC2247IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2247IUH CAD Model

Description

Linear Technology LTC2247IUH - High-Speed ADC

The LTC2247IUH by Linear Technology is a cutting-edge, high-speed, 14-bit Analog-to-Digital Converter (ADC) designed to deliver exceptional performance for a wide range of applications. With a sampling rate of up to 105Msps (mega samples per second), this ADC is perfectly suited for demanding applications that require high data acquisition speeds and precision, such as medical imaging, communication systems, and instrumentation.

Key Features:

  • High Resolution: The 14-bit resolution of the LTC2247IUH ensures accurate and detailed digital representations of the input analog signals, providing the fidelity needed for high-performance applications.
  • High Sample Rate: With a sample rate of up to 105Msps, the LTC2247IUH is capable of converting analog input signals with high frequency content, making it ideal for high-bandwidth applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2247IUH operates with a low power consumption, which is critical for portable and battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations, which is essential for high-precision measurements.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance and consistent output quality.
  • Flexible Supply Voltage: The device operates with a 1.8V analog supply voltage and a 1.8V to 3.3V digital supply voltage, offering flexibility in system design.
  • Small Package: Housed in a compact 32-lead QFN package, the LTC2247IUH saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communication
  • Data Acquisition Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems

The LTC2247IUH from Linear Technology represents a blend of high-speed, precision, and efficiency, making it an excellent choice for engineers and designers looking to push the boundaries of their digital data acquisition systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5421 $64.5421
2+ $52.9577 $105.9154
3+ $51.3027 $153.9081
5+ $49.6478 $248.2390
6+ $47.9929 $287.9574
7+ $43.0281 $301.1967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess