Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208422-LTC2299UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2299UP CAD Model

Description

The LTC2299UP is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC features a sampling rate of up to 105Msps (mega samples per second), making it an excellent choice for applications requiring high-speed data acquisition with precise resolution.

Designed with advanced integrated circuit technology, the LTC2299UP offers an optimal combination of speed, precision, and power efficiency. It operates within a single 3.3V supply, minimizing power consumption and making it suitable for portable and battery-powered devices. The power dissipation is typically 149mW, which is significantly lower than other ADCs with comparable speed and resolution.

The LTC2299UP comes in a compact Ultrachip package, which is ideal for space-constrained applications. It features a flexible input range that includes a 2V<sub>pp differential input range, allowing for a wide variety of signal amplitudes to be accurately digitized without additional signal conditioning.

Key Features:

  • Dual 14-Bit Resolution
  • 105Msps Sampling Rate
  • Low Power Dissipation: 149mW
  • Single 3.3V Supply Operation
  • 2V<sub>pp Differential Input Range
  • SNR (Signal-to-Noise Ratio) of 73.1dB
  • SFDR (Spurious-Free Dynamic Range) of 88dB at 70MHz
  • No Missing Codes
  • Pin-Compatible Family with 10/14/16-Bit Resolution

The device also features excellent dynamic performance with a signal-to-noise ratio (SNR) of 73.1dB and a spurious-free dynamic range (SFDR) of 88dB at a 70MHz input frequency. This ensures that the LTC2299UP can capture high-fidelity signals with minimal distortion, making it suitable for demanding applications such as medical imaging, communications systems, and digital data storage oscilloscopes.

Moreover, the LTC2299UP is part of a pin-compatible family, offering designers the flexibility to interchange devices with different resolutions (10/14/16-bit) without redesigning their PCB layout. This can significantly reduce development time and cost when upgrading system performance or adapting to different application requirements.

In summary, the LTC2299UP from Linear Technology is a high-speed, dual-channel ADC that delivers exceptional performance with low power consumption, making it an ideal choice for a wide range of data acquisition applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention