EN
  • EN
  • DE

LTC2900-2CMS

Part No LTC2900-2CMS
Manufacturer Linear Technology
Description Programmable Quad Supply Monitor with Adjustable Reset Timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208585-LTC2900-2CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2900-2CMS CAD Model

Description

Linear Technology LTC2900-2CMS Quadruple Voltage Monitor

The LTC2900-2CMS is a highly versatile and reliable quadruple voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the proper functioning of electronic systems by monitoring multiple supply voltages. This compact and efficient component is crucial in applications requiring high precision voltage monitoring and is widely used in various industries, including telecommunications, automotive, and industrial systems.

Key Features:

  • Multiple Voltage Monitoring: Capable of monitoring four voltage thresholds, which are critical for systems that rely on different voltage rails for operation.
  • Adjustable Reset Timer: The LTC2900-2CMS comes with an adjustable reset timeout, providing designers with the flexibility to set the duration of the reset signal according to specific system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in harsh environmental conditions.
  • Flexible Voltage Options: The monitor accommodates a variety of voltage thresholds, which can be programmed via external resistive dividers.
  • Compact Package: The LTC2900-2CMS is offered in a space-saving 10-lead MSOP package, ideal for space-constrained applications.

Applications:

  • Server and Telecom Power Supplies
  • Automotive Systems
  • Industrial Equipment
  • Portable and Battery-Powered Electronics
  • Medical Devices

The LTC2900-2CMS is engineered to provide a high degree of accuracy in voltage monitoring, ensuring that all system voltages remain within their expected ranges. The device's ability to monitor multiple voltages simultaneously makes it an efficient solution for complex electronic systems that require careful power management. With its robust design and precision, the LTC2900-2CMS is an essential component for maintaining the integrity and stability of a wide array of electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8910 $57.8200
49+ $2.3724 $116.2476
76+ $2.2985 $174.6860
104+ $2.2245 $231.3480
135+ $2.1506 $290.3310
180+ $1.9277 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess