EN
  • EN
  • DE

LTC3404EMS8

Part No LTC3404EMS8
Manufacturer Linear Technology
Description 1.4MHz High Efficiency Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208707-LTC3404EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3404EMS8 CAD Model

Description

Introducing the LTC3404EMS8 from Linear Technology

The LTC3404EMS8 is a high-efficiency, monolithic synchronous buck regulator that offers a compact and power-efficient solution for a wide range of applications. Designed by Linear Technology, a leader in analog integrated circuits, this device is engineered to provide precise voltage regulation with a high level of integration to minimize external component count.

Key Features

  • High Efficiency: Capable of converting input voltages from 2.5V to 5.5V, the LTC3404EMS8 can deliver up to 600mA of continuous output current with efficiencies as high as 96%.
  • Adjustable Output: Users can set the output voltage from 0.8V to VIN with an external resistor divider, allowing for a high level of versatility in different design scenarios.
  • Fast Transient Response: The device's high switching frequency and current mode operation enable a fast transient response, ensuring stable output even under rapidly changing loads.
  • Low Quiescent Current: With a low no-load quiescent current and a shutdown current of under 1µA, the LTC3404EMS8 is ideal for battery-powered and energy-sensitive applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features help protect the device and the application during over-temperature and over-current conditions.

Package and Applications

The LTC3404EMS8 comes in a compact MSOP-8 package, which is suitable for space-constrained applications. Its small footprint and low external part count make it an excellent choice for portable devices, such as:

  • Handheld Instruments
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Devices
  • Medical Devices

Design Flexibility

The device's fixed frequency, current mode architecture allows for the use of small surface-mount inductors and capacitors to achieve a compact power supply solution. The LTC3404EMS8's ability to operate with a single Li-Ion, three NiMH, or two alkaline cells makes it a versatile choice for a variety of battery configurations.

In summary, the LTC3404EMS8 from Linear Technology is a reliable and high-performance buck regulator that offers a combination of efficiency, flexibility, and protection features, making it an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1429 $55.7145
11+ $9.1429 $100.5719
17+ $8.8572 $150.5724
24+ $8.5715 $205.7160
31+ $8.2858 $256.8598
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess