EN
  • EN
  • DE

LTC3548AIMSE

Part No LTC3548AIMSE
Manufacturer Linear Technology
Description Dual Synchronous 400mA/800mA, 2.25MHz Step-Down DC/DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208797-LTC3548AIMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3548AIMSE CAD Model

Description

LTC3548AIMSE - Dual Channel, 2.25MHz Synchronous Step-Down Regulator

The LTC3548AIMSE from Linear Technology is a high-efficiency, dual-channel, synchronous buck regulator that offers a compact and power-efficient solution for portable electronics. This regulator features two independent output channels, each capable of delivering up to 800mA of continuous output current, making it an ideal choice for dual supply applications such as powering both a microprocessor core and its I/O or memory.

With a wide input voltage range of 2.5V to 5.5V, the LTC3548AIMSE is versatile enough to be used in a variety of systems powered by single-cell Li-Ion batteries, multi-cell alkaline or NiMH cells, or other standard power sources. Its 2.25MHz constant-frequency operation allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply footprint that is highly valued in space-constrained applications.

One of the standout features of the LTC3548AIMSE is its high efficiency, which can reach up to 95%. This is achieved through the use of low RDS(ON) internal switches and synchronous rectification. Additionally, the regulator supports Burst Mode® operation, which significantly improves efficiency at light loads and extends battery life.

The LTC3548AIMSE also includes a host of protective features to ensure the stability and longevity of both the regulator and the system it powers. These include over-temperature protection, current limiting, and short-circuit protection. Furthermore, each channel has independent enable pins and soft-start capabilities, allowing for flexible power sequencing and minimizing inrush current during startup.

For design flexibility, the LTC3548AIMSE offers a selectable mode of operation between Burst Mode operation and forced continuous mode. This allows designers to prioritize between efficiency and low noise operation based on the application's requirements.

The product is available in a compact, thermally enhanced 10-lead MSOP package, making it suitable for automated assembly and offering excellent thermal performance. Its robust design and comprehensive feature set make the LTC3548AIMSE an excellent choice for designers looking to optimize power management in portable devices, such as smartphones, tablets, and other handheld electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess