EN
  • EN
  • DE

LTC3561EDD#TR

Part No LTC3561EDD#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0750+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746992-LTC3561EDD#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3561EDD#TR CAD Model

Description

Product Overview: LTC3561EDD#TR

The LTC3561EDD#TR is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, designed to deliver impressive performance in a compact package. It is specifically engineered to meet the needs of modern portable electronic devices that require efficient power management solutions.

Key Features:

  • High Efficiency: The LTC3561EDD#TR can deliver up to 96% efficiency, which is ideal for battery-operated devices as it extends their operational life by minimizing power loss.
  • Wide Input Voltage Range: This regulator operates from an input voltage range of 2.5V to 5.5V, making it versatile for various applications that require different voltage levels.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to VIN with an external resistor divider, providing flexibility for different power requirements.
  • High Output Current: It can deliver up to 1.25A of continuous output current, which is suitable for powering a wide range of devices.
  • Compact Package: The device comes in a small 3mm x 3mm DFN package, which is ideal for space-constrained applications.
  • No Schottky Diode Required: The internal synchronous rectification improves efficiency and eliminates the need for an external Schottky diode, reducing the overall component count.
  • Stable with Ceramic Capacitors: It remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types of capacitors.
  • Thermal Protection: The LTC3561EDD#TR includes thermal protection to safeguard the device under high-temperature conditions.

Applications:

The versatility and high performance of the LTC3561EDD#TR make it an excellent choice for a variety of applications, including:

  • Portable Medical Instruments
  • Handheld Devices
  • Wireless Modems
  • GPS Receivers
  • Digital Cameras
  • MP3 Players

Conclusion:

The LTC3561EDD#TR from Linear Technology is a powerful, efficient, and compact buck regulator that offers a high degree of functionality and reliability for designers looking to optimize their power management solutions in portable and space-sensitive applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9020 $50.7260
28+ $3.6503 $102.2084
43+ $3.5244 $151.5492
62+ $3.2727 $202.9074
80+ $3.1468 $251.7440
100+ $3.0210 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess