EN
  • EN
  • DE

LTC3772ETS8

Part No LTC3772ETS8
Manufacturer Linear Technology
Description Micropower No RSENSE Constant Frequency Step-Down DC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208888-LTC3772ETS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3772ETS8 CAD Model

Description

The LTC3772ETS8 is a versatile and compact integrated circuit from Linear Technology, designed for efficient power management in a wide range of electronic applications. This high-performance device is particularly well-suited for portable and space-constrained devices due to its small footprint and low power consumption.

Key Features:

  • High Efficiency: The LTC3772ETS8 is engineered to provide very high efficiency, which is crucial for battery-operated devices as it extends battery life and reduces heat generation.
  • Wide Input Voltage Range: This product can handle a broad range of input voltages, making it adaptable to various power sources and ensuring reliable operation under fluctuating power conditions.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility in design and compatibility with different loads.
  • Low Quiescent Current: It draws a minimal amount of current when in standby mode, further conserving battery life and making it ideal for energy-sensitive applications.
  • Compact SOT-23 Packaging: The LTC3772ETS8 comes in a small SOT-23 package, which is optimal for designs where board space is at a premium.

Applications:

The LTC3772ETS8 is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Networking Devices
  • Battery-Powered Systems
  • Handheld Instruments
  • Power Supply Modules

Conclusion:

Overall, the LTC3772ETS8 from Linear Technology represents a reliable and efficient solution for power management in modern electronic devices. Its high efficiency, flexible voltage options, and compact size make it an excellent choice for designers looking to optimize their power systems for performance and space. Whether for consumer electronics, medical devices, or industrial applications, the LTC3772ETS8 is a versatile component that can help achieve a balance between power efficiency and compact design.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0774 $60.9288
28+ $4.1661 $116.6508
43+ $4.0356 $173.5308
60+ $3.9062 $234.3720
77+ $3.7757 $290.7289
103+ $3.3853 $348.6859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess