EN
  • EN
  • DE

LTC3873EDDB#PBF

Part No LTC3873EDDB#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTC3873 - SWITCHING CONTROLLER, / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTC3873
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1317517-LTC3873EDDB#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3873EDDB#PBF CAD Model

Description

Linear Technology's LTC3873EDDB#PBF

The LTC3873EDDB#PBF is a versatile, high-performance integrated circuit from Linear Technology, designed to provide efficient and reliable control for switching power supplies. This compact and powerful controller is specifically engineered to cater to a wide range of power management applications, making it an ideal choice for designers looking to optimize power conversion in their systems.

The device operates as a current mode PWM controller with a fixed frequency architecture, ensuring stable operation over a variety of conditions. With its wide input voltage range, the LTC3873EDDB#PBF is capable of handling applications that require input voltages from 4V to 36V, making it incredibly flexible for use in both low and high voltage systems.

One of the key features of the LTC3873EDDB#PBF is its low start-up and operating current. This characteristic makes it particularly suitable for battery-powered and energy-sensitive applications where power efficiency is crucial. The controller also boasts a powerful 1.1 Ohm onboard gate driver, which provides the ability to drive large power MOSFETs, thus reducing the need for external drivers and simplifying the design process.

The LTC3873EDDB#PBF comes in a compact 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications. This small form factor does not compromise its performance or functionality, as the device includes features such as programmable soft-start, under-voltage lockout, and over-temperature protection. These protective features ensure that the power supply operates reliably under adverse conditions and protects the circuit from potential damage.

Furthermore, the LTC3873EDDB#PBF supports a range of topologies, including boost, flyback, and SEPIC designs, providing designers with the flexibility to create efficient power solutions tailored to their specific needs. Whether you are developing power supplies for consumer electronics, industrial systems, or automotive applications, the LTC3873EDDB#PBF is engineered to deliver precision, efficiency, and robustness.

In summary, Linear Technology's LTC3873EDDB#PBF is a high-quality, versatile PWM controller that offers a combination of efficiency, flexibility, and compactness, making it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess