EN
  • EN
  • DE

LTC3873ETS8-5

Part No LTC3873ETS8-5
Manufacturer Linear Technology
Description No RSENSETM Constant Frequency Current Mode Boost/Flyback/SEPIC DC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208968-LTC3873ETS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3873ETS8-5 CAD Model

Description

Linear Technology LTC3873ETS8-5 Step-Down Controller

The LTC3873ETS8-5 is a high-performance, constant frequency, current mode step-down controller from Linear Technology, designed to drive a high side N-channel MOSFET in a wide range of power conversion applications. This compact and efficient device is housed in a space-saving TSOT-23 package, making it an ideal solution for portable and space-constrained electronics.

With a wide input voltage range of 4V to 36V, the LTC3873ETS8-5 is versatile enough to handle a variety of input sources, including those found in automotive, industrial, and telecommunication systems. It maintains a constant operating frequency of 550kHz, allowing for a good balance between efficiency and component size, and enabling the use of small, low-cost inductors and capacitors to minimize the overall solution footprint.

The LTC3873ETS8-5 employs a current mode control architecture, which provides excellent line and load transient response. This feature, along with its ability to operate with a very small (0.22V) sense voltage, reduces power loss and improves efficiency. Furthermore, the device's low dropout operation ensures that the output voltage can be maintained even when the input voltage drops close to the output voltage, which is particularly useful in battery-operated systems.

Additional features of the LTC3873ETS8-5 include programmable soft-start to control the inrush current during startup, over-temperature protection, and a shutdown mode that reduces the supply current to just 10μA, extending battery life in portable applications. The device also offers a Burst Mode® operation which significantly improves efficiency at light loads, making it an excellent choice for systems that require low power consumption in standby mode.

Overall, the LTC3873ETS8-5 from Linear Technology is a robust and reliable choice for designers looking to implement a compact, efficient, and high-performance power management solution. Its ease of use, combined with its powerful features, makes it well-suited for a wide range of applications, from simple power supplies to more complex, battery-powered portable devices.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess