EN
  • EN
  • DE

LTC4301IMS8

Part No LTC4301IMS8
Manufacturer Linear Technology
Description Supply Independent Hot Swappable 2-Wire Bus Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209102-LTC4301IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4301IMS8 CAD Model

Description

LTC4301IMS8 Hot-Swappable 2-Wire Bus Buffer

The LTC4301IMS8 is a sophisticated integrated circuit from Linear Technology designed to enhance the capabilities of 2-wire serial communication buses, such as I²C. This hot-swappable bus buffer allows devices to be inserted into or removed from a live backplane without causing disruption to the data flow or corrupting the communication on the bus. It is an essential component for systems that require high reliability and seamless maintenance or upgrades.

Key Features:

  • Hot-Swappable Interface: The LTC4301IMS8 enables devices to be connected or disconnected from a 2-wire bus without powering down the system. This feature is critical for high-availability systems where downtime must be minimized.
  • Prevents Data Corruption: The device prevents data corruption during live insertion by isolating the capacitance and providing a buffer between the bus and the device. This ensures the integrity of the communication on the bus.
  • Rise Time Accelerators: To accommodate various bus capacitances, the LTC4301IMS8 includes programmable rise time accelerators that can be adjusted to suit the specific requirements of the application.
  • Stuck Bus Recovery: In the event of a data or clock line getting stuck low, the LTC4301IMS8 can automatically disengage its input from the bus and attempt to clear the fault by generating clock pulses, thereby restoring normal operation.
  • Voltage Level Translation: The device operates across a wide voltage range, allowing it to function as a level translator between devices that operate at different logic levels.
  • Robust ESD Protection: With robust Electrostatic Discharge (ESD) protection, the LTC4301IMS8 safeguards the bus lines from potential damage due to static electricity.
  • Compact Package: Housed in an MSOP-8 package, the LTC4301IMS8 is designed for space-constrained applications, providing powerful features in a compact form factor.

Applications:

The LTC4301IMS8 is ideal for a variety of applications that require reliable 2-wire bus communications, including but not limited to:

  • Server Backplanes
  • RAID Systems
  • Telecommunications Equipment
  • Hot-Swappable Modules
  • Industrial Control Systems

With its combination of hot-swap capability, robust protection features, and flexibility in handling different voltage levels, the LTC4301IMS8 from Linear Technology is a versatile solution that enhances the performance and reliability of 2-wire serial bus systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,768 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess