EN
  • EN
  • DE

LTC4402-2EMS

Part No LTC4402-2EMS
Manufacturer Linear Technology
Description Multiband RF Power Controllers for EDGE/TDMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209129-LTC4402-2EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4402-2EMS CAD Model

Description

LTC4402-2EMS - A High-Efficiency, Slim Power Management Solution

The LTC4402-2EMS from Linear Technology is a highly integrated power management IC designed to provide efficient charging and power control in a compact package. This advanced product is perfect for portable applications where space is at a premium and power efficiency is crucial. The LTC4402-2EMS is specifically tailored for single-cell Li-Ion/Polymer battery applications, ensuring that your device operates reliably and with optimal battery life.

One of the standout features of the LTC4402-2EMS is its autonomous power-path management. This allows the IC to seamlessly manage the transition between input power and battery power without interrupting the supply to the load. This feature is critical for maintaining uninterrupted operation of portable devices during the removal or application of external power sources.

The LTC4402-2EMS is designed with a constant-current/constant-voltage algorithm, which is essential for maximizing the life and performance of Li-Ion/Polymer batteries. The charging voltage is preset at 4.2V, with a charge current that is programmable via an external resistor. This provides design flexibility and allows for precise control over the charging parameters to match specific battery requirements.

Additionally, the LTC4402-2EMS boasts a slim 2mm x 2mm DFN package, making it an ideal choice for space-constrained applications. Its thermal performance is enhanced due to the exposed pad design, which aids in heat dissipation. This ensures that the device operates within its temperature range even under heavy loads or in high-temperature environments.

Safety features are also a key aspect of the LTC4402-2EMS. It includes thermal regulation to maximize the charge rate without risk of overheating, and it provides a host of protection features such as overvoltage protection, thermal shutdown, and a programmable timer for charge termination. These features work together to ensure safe and reliable operation, protecting both the IC and the battery from potential damage.

In summary, the LTC4402-2EMS from Linear Technology is a sophisticated, high-efficiency power management solution that is perfect for designers looking to optimize power in portable devices. Its combination of autonomous power-path management, precise charging control, compact size, and comprehensive protection makes it an excellent choice for cutting-edge portable electronics.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess