The LTC4440ES6 from Linear Technology is a robust high voltage, high side N-channel MOSFET driver designed to interface with a gate of an N-channel MOSFET to form a high-side switch. This powerful driver operates over a wide voltage range and is housed in a compact SOT-23 package, making it ideal for space-constrained applications.
Key Features:
- Wide Operating Range: The LTC4440ES6 is capable of operating from 8V to 80V, providing the versatility needed to handle a broad range of supply voltages.
- High Drive Capability: With its ability to deliver up to 1A of gate drive current, this driver ensures fast charging and discharging of the MOSFET gate, leading to reduced switching times and improved performance.
- Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4440ES6 features adaptive shoot-through protection which ensures that both the high-side and low-side MOSFETs are not conducting simultaneously.
- Powerful Gate Drive: A strong gate drive voltage of 10V is provided under typical conditions, ensuring that the MOSFET operates in its optimal conduction mode, thereby reducing on-resistance and power losses.
- Low Quiescent Current: The device has a low quiescent current, making it suitable for power-sensitive applications.
- Extended Temperature Range: The LTC4440ES6 is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.
Applications:
The LTC4440ES6 is ideal for a variety of applications that require high-side switching, including but not limited to:
- Automotive battery management systems
- Hot swap and power distribution controls
- High-side gate drive applications
- DC/DC converters
The LTC4440ES6 is a testament to Linear Technology's commitment to providing innovative solutions for high voltage applications. Its combination of high voltage capability, robust protection features, and compact form factor make it an excellent choice for designers looking to create efficient and reliable high-side power control systems.