EN
  • EN
  • DE

LTC486CS

Part No LTC486CS
Manufacturer Linear Technology
Description Quad Low Power RS485 Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209154-LTC486CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC486CS CAD Model

Description

The LTC486CS is a versatile high-speed differential bus transceiver designed by Linear Technology, now part of Analog Devices, to facilitate reliable data communication in demanding environments. This robust component is specifically engineered for bidirectional communication on balanced transmission lines, making it ideal for applications that require high-speed data transfers with minimal signal degradation over long distances or in noisy environments.

Key Features

  • High-Speed Operation: The LTC486CS is capable of operating at high speeds, ensuring efficient data transmission for time-sensitive applications.
  • Differential Signaling: Utilizing differential signaling enhances noise immunity and allows for reliable data transfer over longer cable runs.
  • Low Power Consumption: It is designed to be energy-efficient, thereby reducing power requirements in systems where it is deployed.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring longevity and reliability.
  • High Impedance Mode: The LTC486CS features a high impedance mode that minimizes the loading effect on the bus when the transceiver is disabled or powered off.

Applications

The LTC486CS is suitable for a wide range of applications, including but not limited to:

  • Network servers and workstations
  • Industrial control systems
  • Telecommunications equipment
  • Data acquisition systems
  • High-speed data communication systems

Technical Specifications

Some of the technical specifications of the LTC486CS include:

  • Power Supply Voltage: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: 8-Lead Plastic SOIC
  • Half-Duplex Communication
  • ESD Protection on Bus Pins

The LTC486CS from Linear Technology is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of high-speed data handling, noise immunity, and low power consumption makes it a top choice for designers looking to enhance the performance and reliability of their data communication systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1163 $60.6978
14+ $8.3007 $116.2098
22+ $8.0413 $176.9086
30+ $7.7819 $233.4570
39+ $7.5224 $293.3736
52+ $6.7443 $350.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess