Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 072634-LTC487CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC487CN#PBF CAD Model

Description

Product Overview: LTC487CN#PBF

The LTC487CN#PBF is a robust line driver and receiver pair from Linear Technology, designed to deliver high-performance communication in balanced data transmission systems. This integrated circuit is engineered to provide reliable operation in demanding industrial environments, making it an ideal choice for applications such as network systems, data acquisition, and control systems.

Key Features

  • Interface Type: RS485/RS422
  • Driver Output Voltage: ±5V differential
  • Receiver Input Voltage: ±12V
  • Data Rate: Up to 2.5Mbps
  • Power Supply Voltage: Single 5V
  • Operating Temperature Range: 0°C to 70°C
  • Package: PDIP-14
  • ESD Protection: Enhanced with integrated protection circuitry
  • Low Power Shutdown Mode: Yes, for power-sensitive applications

Product Benefits

The LTC487CN#PBF is designed to simplify the implementation of RS485 and RS422 communication protocols. It supports a wide range of data rates, making it versatile for various communication needs. The integrated ESD protection ensures long-term reliability and robustness, safeguarding the device against electrostatic discharges that are common in industrial settings.

With its single 5V power supply requirement, the LTC487CN#PBF simplifies power management in system design. Its low power shutdown mode further enables energy-efficient operation, which is critical for battery-powered or power-conscious applications. The operating temperature range ensures stable performance across different environments, from room temperature to more extreme conditions.

Applications

The LTC487CN#PBF is suitable for a wide array of applications where reliable data transmission is required. Its high-speed operation and robust design make it an excellent choice for:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Data acquisition systems
  • Remote sensors
  • Point-of-sale systems

With its PDIP-14 package, the LTC487CN#PBF is also easy to integrate into existing designs, offering a straightforward solution for engineers looking to upgrade or develop new communication interfaces.

You May Also Be Interested in

Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to $13.8090
ECAD model for DS90C365AMT/NOPB
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to $10.5105
ECAD model for ADM489ARU
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
ECAD model for HIN202CA
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
ECAD model for DS90C031TMX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5548 $68.3220
35+ $3.7372 $130.8020
54+ $3.6207 $195.5178
74+ $3.5044 $259.3256
96+ $3.3879 $325.2384
128+ $3.0373 $388.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 472 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention