EN
  • EN
  • DE

LTC488IS

Part No LTC488IS
Manufacturer Linear Technology
Description Quad RS485 Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209164-LTC488IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC488IS CAD Model

Description

Linear Technology LTC488IS: Robust RS485/RS422 Transceiver

The LTC488IS from Linear Technology is a high-performance, low-power differential bus transceiver designed for RS485 and RS422 communication protocols. This integrated circuit is tailored to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and telecommunications applications.

Key Features

  • Interface Type: RS485/RS422
  • Number of Drivers/Receivers: 4/4
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package/Case: 14-SOIC
  • ESD Protection: Enhanced protection against electrostatic discharge

Performance and Durability

The LTC488IS is engineered to provide a robust communication interface, supporting up to 32 devices on the bus (1 driver and up to 32 receivers). With its thermal shutdown protection and short-circuit protection, the device ensures reliable operation and longevity, even in harsh industrial environments. The enhanced ESD protection further secures the transceiver against unexpected electrical spikes, safeguarding your data communications.

Energy Efficiency

With a focus on energy efficiency, the LTC488IS features low power consumption, drawing minimal current in both transmitting and receiving modes, as well as in power-down mode. This makes the transceiver an excellent choice for battery-powered and remote systems where power availability is a concern.

Applications

Thanks to its versatility and robustness, the LTC488IS is suitable for a wide range of applications. It is commonly used in:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Data acquisition systems
  • Point of sale equipment

In summary, the LTC488IS from Linear Technology is a reliable solution for any application requiring robust data communication over RS485 or RS422 networks. Its combination of performance, durability, and energy efficiency makes it a standout choice for designers and engineers.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7939 $82.7939
2+ $80.2067 $160.4134
3+ $77.6195 $232.8585
4+ $75.0323 $300.1292
6+ $67.2695 $403.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess