EN
  • EN
  • DE

LTC489IS

Part No LTC489IS
Manufacturer Linear Technology
Description Quad RS485 Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209169-LTC489IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC489IS CAD Model

Description

Introducing the LTC489IS from Linear Technology

The LTC489IS is a robust, low power, quad RS485/RS422 differential line transceiver designed by Linear Technology to provide reliable data communications in demanding industrial environments. This high-performance integrated circuit is suitable for applications that require balanced data transmission and are designed to meet the requirements of the TIA/EIA-485A and RS422 standards.

Key Features

  • Interface: The LTC489IS is equipped with a bidirectional transceiver interface, which includes two drivers and two receivers.
  • Power Efficiency: With a supply voltage range from 4.75V to 5.25V, it operates with a low quiescent current, making it energy-efficient for power-sensitive applications.
  • High-Speed Operation: It is capable of data rates up to 2.5Mbps, facilitating high-speed data transmission without sacrificing signal integrity.
  • Enhanced Protection: The device features thermal shutdown and short-circuit protection, ensuring reliable operation and longevity even in harsh conditions.
  • Extended Temperature Range: The LTC489IS operates over an industrial temperature range of -40°C to 85°C, suitable for various challenging environments.
  • Failsafe Receiver: The receivers have a failsafe feature that guarantees a high output state if the inputs are left open, shorted, or terminated but idle.
  • Pin Compatibility: It is pin-compatible with the SN75176 and ADM3085, allowing for easy integration or replacement in existing designs.

Applications

The LTC489IS is designed for multipoint data transmission standard in networked devices and industrial control systems. It is commonly used in the following applications:

  • Fieldbus Networks
  • Industrial Control Systems
  • Factory Automation
  • Data Acquisition Systems
  • Building Automation

The LTC489IS from Linear Technology is the go-to choice for design engineers looking for a reliable, high-speed RS485/RS422 transceiver. Its robust design, coupled with advanced protection features and compatibility, make it an essential component for industrial communication networks.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess