Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209216-LTC6104CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6104CMS8 CAD Model

Description

Product Overview: LTC6104CMS8

The LTC6104CMS8 is a high side current sense amplifier brought to you by Linear Technology, a company known for its high-performance analog integrated circuits. This precision product is designed to monitor current via a shunt resistor in a wide range of applications, from automotive to battery management, and industrial control systems to power management.

Key Features

  • Wide Input Common Mode Range: The LTC6104 can operate over a common mode range of -0.3V to 100V, making it extremely versatile for various applications.
  • High Accuracy: With its precision input offset voltage and very low offset drift, the LTC6104 ensures accurate current measurement over a wide temperature range.
  • Quiescent Current: The device boasts a low quiescent current, which makes it suitable for power-sensitive applications.
  • Output Voltage: The LTC6104 provides a voltage output that is proportional to the current flowing through the sense resistor, making it easy to interface with ADCs or other monitoring devices.
  • Multiple Gain Versions: Available in different gain versions, the LTC6104 allows for flexibility in design depending on the current sensing requirements.

Applications

The LTC6104CMS8 is adept at serving multiple industries due to its robustness and precision. Common applications include:

  • Automotive Battery Monitoring
  • Power Management Systems
  • Industrial Control Systems
  • Portable Equipment
  • Telecommunications Infrastructure

Package and Reliability

The LTC6104 is offered in an MS8 package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance in harsh environments and across a broad temperature range.

In conclusion, the LTC6104CMS8 from Linear Technology is an essential component for designers looking for a reliable and precise high side current sense solution. Its wide input range, high accuracy, and low power consumption make it an ideal choice for a variety of challenging applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4211 $65.6844
9+ $13.4737 $121.2633
13+ $13.0527 $169.6851
18+ $12.6316 $227.3688
23+ $12.2106 $280.8438
31+ $10.9474 $339.3694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention