EN
  • EN
  • DE

LTC6802IG-2

Part No LTC6802IG-2
Manufacturer Linear Technology
Description Multicell Addressable Battery Stack Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209261-LTC6802IG-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-2 CAD Model

Description

Linear Technology LTC6802IG-2 High Voltage Battery Monitor

The LTC6802IG-2 is a sophisticated high voltage battery monitoring IC designed by Linear Technology, now part of Analog Devices, to address the complex needs of battery management systems, particularly for electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems. This integrated circuit is capable of monitoring up to 12 series-connected battery cells for overvoltage, undervoltage, and overtemperature conditions, ensuring safe and efficient operation of the battery pack.

With its high accuracy and robust design, the LTC6802IG-2 is engineered to withstand the harsh environments typically found in automotive and industrial applications. It can measure cell voltages with an accuracy of ±0.25% from -40°C to 85°C, which is crucial for balancing cell states and maximizing battery life and performance.

One of the standout features of the LTC6802IG-2 is its ability to connect in series with multiple ICs to monitor larger strings of batteries without the need for isolating components between ICs. This daisy-chain capability simplifies the design and reduces the overall cost of the battery management system. Additionally, the device includes a precision reference and a high voltage multiplexer, allowing for the direct connection of cell voltages with a common mode voltage up to 1000V.

The LTC6802IG-2 also offers a comprehensive set of diagnostics to ensure reliable operation. It includes open-wire check capabilities to detect any disconnected or damaged wires, ensuring the safety and integrity of the battery monitoring system. Communication with the LTC6802IG-2 is achieved through an isoSPI interface, which provides high-speed, RF-immune communication with the host microcontroller or data acquisition system.

Overall, the LTC6802IG-2 is a high-performance solution for battery monitoring that combines precision, integration, and reliability, making it an ideal choice for advanced battery management systems in demanding applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess