EN
  • EN
  • DE

LTM4616V

Part No LTM4616V
Manufacturer Linear Technology
Description Dual 8A per Channel Low VIN DC/DC μModule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209402-LTM4616V
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4616V CAD Model

Description

Overview of the LTM4616V Micro Module Regulator

The LTM4616V is a high-performance micro module (µModule) step-down regulator from Linear Technology, designed to deliver precision voltage regulation in a compact and efficient package. This advanced power solution integrates the DC/DC controller, power switches, inductor, and all supporting components into a single, surface-mount LGA package. The LTM4616V is engineered to meet the rigorous demands of space-constrained applications, offering a streamlined solution for power management.

Key Features

  • Wide Input Voltage Range: The LTM4616V operates over a broad input voltage range of 4.5V to 28V, making it versatile for various applications.
  • Dual 8A or Single 16A Output: This µModule regulator can provide two 8A outputs or can be configured to deliver a single 16A output, catering to the needs of high-current applications.
  • High Efficiency: The device features high-efficiency performance, which minimizes heat generation and improves system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, providing flexibility to power a wide range of ICs and devices.
  • Fast Transient Response: The LTM4616V is designed to have a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
  • Integrated Components: With inductors, capacitors, DC/DC controller, and power switches all included, the LTM4616V simplifies design and reduces board space requirements.

Applications

The LTM4616V is ideal for use in various applications, including telecommunications, datacom infrastructure, networking equipment, industrial systems, and high-density distributed power systems. Its compact size and comprehensive integration make it particularly well-suited for systems where space is at a premium and power efficiency is a necessity.

Reliability and Quality

Linear Technology's commitment to quality ensures that the LTM4616V meets stringent performance criteria. The module's robust construction and high-quality materials contribute to its reliability in demanding environments, offering peace of mind for designers and engineers seeking a dependable power solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess