Products specifications

Category IT infrastructure Memory
Win Source Part Number 1454072-MX25V8035FZUJ
Manufacturer Macronix
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 8Mbit
Memory Organization 2M x 4, 4M x 2, 8M x 1
Memory Interface SPI - Quad I/O
Clock Frequency 104MHz
Write Cycle Time - Word, Page 100µs, 3.6ms
Access Time 6ns
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Ultra Librarian 3D Model Ultra Librarian MX25V8035FZUJ CAD Model

Description

The MX25V8035FZUJ is an 8Mb Flash grade AutoG memory chip designed and manufactured by Macronix MXIC. This flash memory is specially engineered to meet the stringent requirements of the automotive industry, offering superior reliability and endurance under extreme conditions. It is designed with a focus on long-term data retention and robust operation across a wide range of temperatures, making it an ideal choice for automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and engine control units. The MX25V8035FZUJ utilizes a serial interface for communication, ensuring compatibility with a broad range of microcontrollers and processors used in automotive electronics. Its compact form factor and low power consumption make it an efficient solution for space-constrained and power-sensitive applications. With Macronix's commitment to quality and innovation, this memory chip stands out for its performance, reliability, and suitability for demanding automotive environments.

You May Also Be Interested in

Lenovo
2GB RDIMM
Need more? Email Us
ECAD model for LENOVO 44T1582 - 2GB RDIMM
Lenovo
IBM 2GB DDR3 PC3-10600 SC Kit. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECCSingle Channel 2GB Memory Kit with DDR3 memory type, CL9, ECC.
Need more? Email Us
ECAD model for LENOVO 44T1482 - 2GB (1x2GB) Single Rank PC3-10600 CL9 ECC DDR3 133 1333MHz Chipkill LP RDIMM
Lenovo
16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 49Y1527 - 16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 DDR3 1333MHz VLP RDIMM
Lenovo
16GB DDR3 1600MHz ECC memory module
Need more? Email Us
ECAD model for LENOVO 00D4970-IBM - 16GB DDR3 1600MHz ECC memory module
Lenovo
1GB PC3-10600 1Rx8 RDIMM
Need more? Email Us
ECAD model for LENOVO 43X5044 - 1GB PC3-10600 1Rx8 RDIMM
Lenovo
IBM 16-DIMM Internal Memory Expansion f/ x3690 X5. Product colour: Green, Silver, Compatibility: IBM x3690 X5
Need more? Email Us
ECAD model for LENOVO 81Y8926 - IBM x3690 X5 16-DIMM Internal Memory Expansion
Lenovo
Lenovo Memory Module 2GB (2x1GB)
Need more? Email Us
ECAD model for LENOVO 39M5785 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Lenovo
IBM Memory 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM
Need more? Email Us
ECAD model for LENOVO 30R5149 - IBM 2GB (2x 1GB) PC2-4200 ECC DDR2 SDRAM
Lenovo
LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM
Need more? Email Us
ECAD model for LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention