Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331549-MX27C1100PC-85
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1100PC-85 CAD Model

Description

The MX27C1100PC-85 from Macronix is an Integrated Circuit (IC) that belongs to the Memory family.

  • Popularity: medium
  • Supply and demand status: balanced
  • Use: in various electronic devices like computers, mobile phones, and other digital devices
  • Features: high-speed device that can store data for a long time
  • Characteristics: reliable and secure IC that can protect data from unauthorized access

You May Also Be Interested in

ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q150
Amd
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-70JC
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-20JC
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $16.4945
ECAD model for M27C512-15F6
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 150ns 28-Pin CDIP
Lowest to $8.2728
ECAD model for AM27C128-150DC
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000APC-90
Atmel
EPROM OTP 1M-bit 128K x 8 120ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C010-12JA
Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV010A-70JC

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention