EN
  • EN
  • DE

M27C4002-12F1

Part No M27C4002-12F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 4MBIT 120NS 40CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (256K x 16)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 40-CDIP Frit Seal with Window
Win Source Part Number 206993-M27C4002-12F1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C4002-12F1 CAD Model

Description

Product Overview: M27C4002-12F1

The M27C4002-12F1 is a high-speed 4 Mbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics. This memory component is designed to deliver reliable data storage and retrieval for a wide range of applications, making it an ideal choice for embedded systems that require a robust non-volatile memory solution.

Key Features

  • Memory Size: The M27C4002-12F1 offers a substantial storage capacity of 4 Megabits, organized as 256K by 16 bits, which is suitable for storing large amounts of data, including firmware, lookup tables, and configuration parameters.
  • Access Time: With an access time of 120ns, this EPROM provides fast read operations, ensuring quick data retrieval and efficient performance in time-sensitive applications.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is a standard requirement for EPROM devices, facilitating the programming process through standard EPROM programmers.
  • Package Type: The device comes in a convenient 40-pin DIP (Dual In-line Package), which is widely used in the industry and compatible with standard socket types for easy integration into circuit boards.
  • Temperature Range: With an operating temperature range of 0°C to 70°C, the M27C4002-12F1 is designed to function reliably in a variety of environmental conditions, ensuring stable performance across different applications.

Applications

The M27C4002-12F1 is versatile and can be used in a range of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Medical equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M27C4002-12F1 EPROM is manufactured with this in mind, ensuring that each chip meets the high standards expected from a leading semiconductor company. This dedication to excellence makes the M27C4002-12F1 a trusted component in any application where data integrity is paramount.

With its combination of capacity, speed, and reliability, the M27C4002-12F1 from STMicroelectronics stands out as a top choice for designers and engineers looking for a high-quality, non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess