EN
  • EN
  • DE

M27W101-80N6

Part No M27W101-80N6
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 80ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 784913-M27W101-80N6
Popularity Medium
Supply and Demand Status Limited
Family Name M27W101
Introduction Date July 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27W101-80N6 CAD Model

Description

STMicroelectronics M27W101-80N6 NOR Flash Memory

The M27W101-80N6 from STMicroelectronics is a high-speed 1 Mbit NOR Flash memory device that combines the reliability of read-only memory with the flexibility of flash. It's an ideal storage solution for applications that require fast and frequent read operations with occasional write cycles. This memory chip has been designed to offer a robust and enduring performance, making it suitable for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Memory Size: This component boasts a memory size of 1 Mbit, organized as 64K bytes of 16 bits each, providing ample space for firmware storage, boot code, or small application code.
  • Access Time: The M27W101-80N6 offers a fast access time of 80ns, enabling quick data retrieval which is crucial for performance-critical applications.
  • Programming Voltage: It operates with a programming voltage of 12.75V, which is typical for high-reliability programming operations.
  • Operating Modes: The device supports various operating modes, including Read, Program, and Erase, giving developers flexibility in managing the data.
  • Temperature Range: The memory chip is designed to operate over an extended temperature range, ensuring reliability across different working conditions.
  • Package: The M27W101-80N6 comes in a convenient PLCC32 package, which is widely used and easy to handle in manufacturing and PCB design.

Applications

The versatility and reliability of the M27W101-80N6 make it an excellent choice for a broad spectrum of applications, including:

  • Embedded systems and microcontroller-based applications
  • Automotive electronics where long-term reliability is essential
  • Industrial control systems requiring robust memory solutions
  • Boot code storage for various electronic devices
  • Telecommunication infrastructure and networking equipment

STMicroelectronics' commitment to quality ensures that the M27W101-80N6 NOR Flash memory meets the stringent demands of modern electronic systems, providing developers with a dependable and high-performing storage option.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess