EN
  • EN
  • DE

AT27C256R-15RI

Part No AT27C256R-15RI
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-SOIC (0.342", 8.69mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 768924-AT27C256R-15RI
Popularity Medium
Supply and Demand Status Limited
Family Name AT27C256R
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27C256R-15RI CAD Model

Description

Microchip Technology's AT27C256R-15RI EEPROM

The AT27C256R-15RI is a high-performance 256Kbit Parallel EEPROM designed and manufactured by the renowned Microchip Technology. This integrated circuit is part of Microchip's extensive range of non-volatile memory products and stands out with its robustness and reliability. The AT27C256R-15RI is specifically engineered to meet the stringent requirements of advanced electronic systems, making it an ideal choice for a wide array of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Size: The device boasts a memory size of 256Kbit, which is sufficient for storing configuration data, boot code, or small application code.
  • Access Time: With an access time of 150ns, it ensures quick data retrieval, contributing to the overall efficiency of the systems it is integrated into.
  • Interface Type: The EEPROM utilizes a parallel interface for communication, providing a straightforward and speedy data transfer method.
  • Single 5V Supply: Operating on a single 5V power supply, the AT27C256R-15RI simplifies power management in circuit design.
  • Operational Temperature Range: It is designed to operate over an industrial temperature range, making it robust for challenging environments.
  • Package: The device is available in a 28-pin PDIP package, which is widely used and easily integrated into various PCB designs.

Applications

The AT27C256R-15RI is versatile and can be used in a multitude of applications. Its reliability and speed make it ideal for use in:

  • Embedded systems for storing boot code and firmware
  • Automotive control units where robustness and endurance are critical
  • Industrial control systems requiring long-term reliable data storage
  • Consumer electronics where space and power efficiency are valued

Microchip Technology's commitment to quality ensures that the AT27C256R-15RI EEPROM meets the highest standards, providing designers with a dependable and efficient memory solution. Whether it's for mass storage or data logging, this EEPROM can handle the task with ease, making it a top choice for engineers and developers seeking performance and durability.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess