EN
  • EN
  • DE
  • IT

MX27C2000PC-90

Part No MX27C2000PC-90
Manufacturer Macronix
Catalog EPROM
Description 2M-BIT [256K x 8] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331560-MX27C2000PC-90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C2000PC-90 CAD Model

Description

The MX27C2000PC-90 from Macronix is a medium-popularity integrated circuit that is designed for use in various electronic applications.

  • Characteristics: high-quality performance and durability, making it a reliable choice for electronic designers and manufacturers
  • Features: unique specifications and features
  • Choice: excellent choice for applications that require high-speed data processing and storage

You May Also Be Interested in

Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 15ns 24-Pin PDIP
Need more? Email Us
Cypress Semiconductor Corp
32K x 8-Bit CMOS EPROM / EPROM UV 256K-bit 32K x 8 200ns 28-Pin Windowed CDIP
Need more? Email Us
Fairchild/ON Semiconductor
1,048,576-Bit (128k x 8) Low Voltage EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
Winbond Electronics
32K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $2.1940
STMicroelectronics
1M EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess