EN
  • EN
  • DE
  • IT

PC847(SOP)

Part No PC847(SOP)
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992804-PC847(SOP)
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC847(SOP) CAD Model

Description

The PC847(SOP) is a high-isolation, single-channel phototransistor coupler manufactured by Sharp Microelectronics. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise. The SOP (Small Outline Package) designation indicates its surface-mount package type, making it suitable for automated assembly processes.

Applications

  • Power supplies
  • Industrial control systems
  • Microprocessor input/output isolation
  • Telecommunication equipment
  • Medical equipment

Features

  • Single-channel phototransistor output
  • High isolation voltage (typically 5000 Vrms)
  • CTR (Current Transfer Ratio): varies depending on the specific grade
  • SOP (Small Outline Package)
  • High-speed switching
  • RoHS compliant

Benefits

  • Electrical isolation: Provides a high degree of electrical isolation to protect circuits from high voltages and noise.
  • Safe operation: Enhances safety by preventing ground loops and voltage transients from affecting sensitive components.
  • Compact design: The SOP package allows for integration in space-constrained applications.
  • Easy assembly: The surface-mount package enables automated assembly processes.
  • Reliable performance: Offers reliable operation and long-term stability.

Additional Details

The PC847(SOP) operates by converting an electrical signal into light using an internal LED, which then activates a phototransistor on the output side. The CTR (Current Transfer Ratio) specifies the ratio of the output current to the input current and varies depending on the specific grade of the device. The high isolation voltage ensures a strong barrier against voltage transients and common-mode noise. Detailed specifications, including the CTR range, isolation voltage, and switching characteristics, are available in the Sharp Microelectronics datasheet. This optocoupler is a critical component for ensuring safety and reliability in a wide range of electronic systems.

You May Also Be Interested in

Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us
Pulse
Lowest to $1.8278
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.2578
Amphenol FCI
RJMG 2x6 10G, with led
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess