EN
  • EN
  • DE

MAX15041EVKIT+

Part No MAX15041EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description KIT EVAL MAX15041ETE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Output Voltage 3.3V
Current - Output 3A
Input Voltage 4.5 V ~ 28 V
Regulator Topology Buck
Frequency - Switching 350kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX15041
Win Source Part Number MAX15041EVKIT+-208338
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15041EVKIT+ CAD Model

Description

The MAX15041EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to showcase the performance and features of the MAX15041 low-voltage, high-efficiency, synchronous step-down DC-DC converter. This evaluation kit is an essential tool for engineers and designers who are looking to integrate the MAX15041 converter into their power management solutions.

Key Features

  • Wide input voltage range from 4.5V to 23V, suitable for a variety of applications.
  • Adjustable output voltage from 0.6V up to 90% of the input voltage, providing flexibility for different design requirements.
  • High-efficiency synchronous buck converter with integrated MOSFETs, ensuring efficient power conversion with reduced external component count.
  • Output current capability up to 2A, catering to applications requiring moderate power levels.
  • Compact and user-friendly layout designed for easy testing and evaluation.
  • Frequency synchronization input, allowing multiple devices to operate in sync and reduce system noise.
  • Thermal shutdown and over-current protection features for enhanced reliability and safety.
  • Fully assembled and tested for immediate use, saving time in the development process.

Applications

The MAX15041EVKIT+ is ideal for a variety of applications where efficient power conversion is critical. It is particularly well-suited for distributed power systems, point-of-load conversions, and portable devices. Its versatility makes it a valuable tool for developing power solutions in sectors such as telecommunications, networking, industrial, and consumer electronics.

Package Contents

  • One fully-assembled MAX15041EVKIT+ evaluation board.
  • Detailed documentation including schematics, layout files, and test data.
  • Comprehensive user guide to assist with setup and operation.

The MAX15041EVKIT+ is an excellent starting point for designers looking to explore the capabilities of the MAX15041 converter. With its robust feature set and ease of use, this evaluation kit accelerates the development cycle and helps bring products to market faster.

You May Also Be Interested in

Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess