Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 800MHz ~ 1GHz
Modulation or Protocol ASK, BPSK, FM, ISM
Applications ISM, Telemetering
Current - Receiving 36mA
Data Interface PCB, Surface Mount
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 259 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630040-MAX2426EAI
Ultra Librarian 3D Model Ultra Librarian MAX2426EAI CAD Model

Description

The MAX2426EAI is a high-performance, low-voltage RF mixer IC designed by Maxim Integrated, tailored for the demanding needs of wireless communication systems. This versatile component is an ideal choice for applications in the RF signal chain that require frequency conversion, such as in mobile phones, wireless local loop systems, and other wireless connectivity solutions.

Key Features

  • High Linearity: The MAX2426EAI offers exceptional linearity, which is crucial for maintaining signal integrity during the mixing process. This ensures minimal distortion in the output signal, which is essential for high-quality wireless communication.
  • Low Power Consumption: Designed for battery-powered devices, this mixer operates with a low supply voltage ranging from 2.7V to 5.5V, helping to conserve power and extend battery life.
  • Low Noise Figure: With a low noise figure, the MAX2426EAI contributes to a clearer signal and better overall receiver sensitivity, which is particularly beneficial in environments with weak signal conditions.
  • Wide Frequency Range: This mixer can handle a wide range of frequencies, making it suitable for various RF applications and allowing for flexibility in system design.
  • Integrated LO Buffer: The inclusion of an on-chip LO buffer reduces the need for external components, simplifying the design and reducing the overall footprint of the RF circuit.

Applications

The MAX2426EAI mixer is designed to be a versatile component in a variety of RF applications. Its high linearity and low noise make it ideal for:

  • Wireless communication systems
  • Cellular phones
  • Wireless local loop systems
  • Portable radio equipment
  • PCS systems
  • ISM band transceivers

Package and Quality

The MAX2426EAI is available in a compact 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability of their products, and the MAX2426EAI is no exception. It is designed to meet the rigorous standards required for industrial and commercial wireless applications.

You May Also Be Interested in

Telit
SL871L GNSS MODULE 2.3.2-N115 11
Need more? Email Us
ECAD model for SL871LG3234R003000
Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10578-A2
NXP / Nexperia
IC TUNER 1CHIP LOW IF 32HVQFN
Need more? Email Us
ECAD model for TEF6689HN/V102K
Skyworks Solutions Inc.
HIGH-PERFORMANCE AUTOMOTIVE DAB/
Need more? Email Us
ECAD model for SI47942A0GE1AMR
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 48QFN
Need more? Email Us
ECAD model for SI4622-A10-AMR
Microchip Technology
RF RX ASK/OOK 300-440MHZ 8SOIC
Need more? Email Us
ECAD model for MICRF010YM-TR
Taiyo Yuden
RF RCVR GPS 1575.42MHZ MODULE
Need more? Email Us
ECAD model for GYSFFMAXB
NXP / Nexperia
RF RECEIVER AM/FM 32HVQFN
Need more? Email Us
ECAD model for TEF6657HN/V102Y
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Need more? Email Us
ECAD model for SI4754-A40-AMR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention