Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213059-MAX3232E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX3232E CAD Model

Description

Product Overview: MAX3232E by Maxim Integrated

The MAX3232E is a highly-integrated serial communication chip developed by Maxim Integrated, designed to facilitate reliable bidirectional data exchange between a microcontroller and serial devices. This integrated circuit (IC) is engineered to convert signals from a standard RS-232 serial port to the lower voltage levels required by modern microcontrollers and other digital logic circuits.

One of the standout features of the MAX3232E is its wide voltage operation range. It is capable of functioning with a single 3.0V to 5.5V power supply, making it highly versatile for use in various applications. This IC is suitable for battery-powered devices, portable computing devices, and any other systems where power efficiency is crucial.

The MAX3232E is equipped with two drivers and two receivers, supporting the full-duplex data transmission that is essential for many serial communication protocols. This feature ensures that data can be sent and received simultaneously, enhancing the efficiency of data transfer operations. Additionally, the MAX3232E boasts a data rate of up to 250kbps, which is sufficient for a wide range of communication tasks.

In terms of reliability, the MAX3232E includes integrated electrostatic discharge (ESD) protection circuitry, which can withstand ±15kV discharges, providing a robust shield against the damaging effects of static electricity. This level of protection is particularly valuable in environments where ESD events are common, helping to maintain the integrity and longevity of the device.

The MAX3232E also comes in a compact package, typically in a 16-pin TSSOP or SOIC, which is conducive to space-constrained applications. Its low-power shutdown mode further reduces power consumption when the device is not in active use, contributing to the overall energy efficiency of the system it is integrated into.

To summarize, Maxim Integrated's MAX3232E is a robust RS-232 transceiver that offers reliable full-duplex communication, versatile power supply compatibility, and high ESD protection, all packed into a compact form factor. It is an ideal solution for applications requiring efficient serial communication with minimal power draw.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.1317 €50.9253
100+ €0.9286 €92.8623
155+ €0.8996 €139.4324
210+ €0.8706 €182.8250
270+ €0.8415 €227.2148
365+ €0.7544 €275.3741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention