EN
  • EN
  • DE

ADS7828E

Part No ADS7828E
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 50ksps 12-bit Serial 16-Pin TSSOP / IC ADC 12BIT 50KSPS 8CH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 50k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 087644-ADS7828E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name ADS7828
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADS7828E CAD Model

Description

ADS7828E

The ADS7828E is a compact and reliable ADC, well-suited for precision applications requiring multiple channel input. It offers an optimal balance of performance, power efficiency, and ease of use.

Features and Benefits:

  • Multiplexed Input: Eight input channels allow for simultaneous monitoring of multiple signals.
  • Power Efficiency: Designed to minimize power usage, ideal for battery-operated applications.
  • Easy Integration: Simple interface for seamless integration with most controllers and microprocessors.
  • Compact Design: Small footprint facilitates incorporation into space-limited applications.

Applications:

  • Environmental Monitoring Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Multisensor Fusion

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess