EN
  • EN
  • DE

AD7713AR

Part No AD7713AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Loop-Powered Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 24
Sampling Rate (Per Second) 205
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V ~ 10V
Supply Voltage , Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number AD7713
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137597-AD7713AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7713AR CAD Model

Description

AD7713AR Signal Conditioning ADC from Analog Devices Inc.

The AD7713AR is a sophisticated signal conditioning analog-to-digital converter (ADC) designed by Analog Devices Inc. to cater to a wide array of applications requiring high precision and low noise. This integrated circuit is particularly adept at handling low-level sensor signals in industrial, instrumentation, and medical applications, making it a versatile component for designers looking to enhance their systems with reliable data acquisition capabilities.

Key Features

  • 24-bit Sigma-Delta ADC: The AD7713AR boasts a high-resolution 24-bit sigma-delta ADC, ensuring accurate and noise-immune data conversion.
  • Programmable Gain Amplifier (PGA): It includes a programmable gain amplifier, allowing for signal amplification directly on the chip, which can be set to gains of 1, 2, 32, or 128 to accommodate various sensor outputs.
  • Flexible Input Channels: The device features two differential analog input channels that can be independently configured, providing the flexibility to interface with different sensor types simultaneously.
  • On-Chip Calibration: With self-calibration and system calibration options, the AD7713AR ensures high accuracy and minimizes the effects of offset, gain, and 1/f noise.
  • Low Power Consumption: It operates with low power consumption, making it an excellent choice for battery-operated and portable devices.
  • Digital Filtering: The on-chip digital filtering reduces the influence of external noise, leading to cleaner signal processing.

Technical Specifications

  • Supply Voltage: 5 V ± 10%
  • Input Voltage Range: ±10 mV to ±2.5 V
  • Data Output Rate: Programmable up to 100 Hz
  • Interface: Serial, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • Package: 24-pin SOIC (Small Outline Integrated Circuit)

Applications

The AD7713AR is ideally suited for precision data acquisition in:

  • Process Control Systems
  • Portable Instrumentation
  • Pressure Transducers
  • Smart Transmitters
  • Industrial Weigh Scales
  • Medical Monitoring Equipment

In summary, the AD7713AR from Analog Devices Inc. is a highly reliable, precision ADC that offers excellent signal conditioning capabilities, making it a go-to choice for engineers seeking to integrate high-quality data acquisition into their designs.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess