EN
  • EN
  • DE
  • IT

ADC08200CIMT

Part No ADC08200CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter | IC ADC 8BIT PIPELINED 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 200M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number ADC08200
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 1139606-ADC08200CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC08200CIMT CAD Model

Description

Product Overview: ADC08200CIMT by Texas Instruments

The ADC08200CIMT is a high-performance, 8-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is designed to meet the demanding needs of high-speed data acquisition systems, offering a remarkable sampling rate of up to 200 Mega samples per second (MSPS).

Key Features:

  • High-Speed Performance: With a conversion rate of 200 MSPS, the ADC08200CIMT provides rapid data conversion, making it ideal for applications requiring high-speed signal processing such as communication systems, medical imaging, and digital storage oscilloscopes.
  • Resolution: This ADC offers an 8-bit resolution, ensuring precise digital representation of the input analog signal.
  • Low Power Consumption: Designed for efficiency, the ADC08200CIMT operates with a low power consumption of just 90 mW at 200 MSPS, which is significantly lower than many competing ADCs, thereby aiding in power-sensitive applications.
  • Input Bandwidth: It features a full-power input bandwidth of 750 MHz, making it suitable for digitizing high-frequency signals without significant attenuation or distortion.
  • Output Format: The digital output is provided in a parallel LVDS (Low-Voltage Differential Signaling) format, which minimizes digital noise and is ideal for maintaining signal integrity over longer distances.
  • Package Type: The device comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package), allowing for space-saving integration into a variety of electronic systems.

Applications:

The ADC08200CIMT's versatility and high-speed capabilities make it suitable for a wide array of applications, including:

  • High-speed data acquisition
  • Wireless and wired broadband communication
  • IF sampling receivers
  • Digital oscilloscopes
  • Medical imaging systems
  • Video digitization

With its combination of high-speed performance, low power consumption, and robust feature set, the ADC08200CIMT from Texas Instruments represents a reliable and efficient solution for designers looking to improve their system's data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7910 $58.9550
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1791 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess