Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Single Supply Voltage (V+) 2.7V ~ 15V
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -88dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Part Number Series MAX394
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811516-MAX394EPP
Ultra Librarian 3D Model Ultra Librarian MAX394EPP CAD Model

Description

The MAX394EPP from Maxim Integrated is a high-performance, quad, precision analog switch that offers low on-resistance and low leakage currents. It is designed to operate from a single +5V supply or dual ±15V supplies, making it exceptionally versatile for a range of applications including signal routing, data acquisition systems, and communication systems.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation when the switch is closed.
  • Dual Supply Operation: It can be powered by a single +5V supply or dual ±15V supplies, providing flexibility for various circuit designs.
  • Low Leakage Current: With a low leakage current of typically 2nA at +25°C, the MAX394EPP ensures high signal integrity.
  • Fast Switching Times: It features fast switching times (tON = 175ns and tOFF = 145ns), making it suitable for high-speed applications.
  • High Off-Isolation: The device offers high off-isolation of -83dB at 1MHz, which helps to prevent crosstalk between channels.
  • TTL/CMOS Logic Compatible: The control inputs are TTL/CMOS logic compatible, allowing for easy integration with digital systems.

Applications

The MAX394EPP is ideal for a variety of applications, including:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Analog/Digital Multiplexing

Package and Quality

The MAX394EPP is available in a 20-pin plastic DIP (P) package, which is designed for through-hole mounting, providing robustness for various environmental conditions. Maxim Integrated ensures high standards of quality and reliability, making this component a reliable choice for critical and demanding applications.

Conclusion

In summary, the MAX394EPP by Maxim Integrated is a feature-rich, high-performance analog switch that provides precision, efficiency, and flexibility. Its low on-resistance, low leakage current, and fast switching capabilities, combined with the versatility of dual supply operation, make it an excellent choice for designers seeking a reliable switch for their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPDT X 4 17OHM 16QSOP
Lowest to €5.2861
ECAD model for QS4A205QG8
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST Analog Switches | IC SWITCH DUAL SPST 8SOIC
Need more? Email Us
ECAD model for ISL8323IB
Maxim Integrated
Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SW QUAD ANLG SPST R/R 16-DIP
Need more? Email Us
ECAD model for MAX4712CPE
ON Semiconductor
Analog Multiplexers/Demultiplexers with Injection Current Effect Control | IC MUX/DEMUX DUAL 4X1 16SOIC
Lowest to €0.6136
ECAD model for MC74HC4852AD
Maxim Integrated
Precision, Quad, SPST Analog Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to €14.0036
ECAD model for MAX391EUE
Analog Devices Inc.
High Voltage Latch-Up Proof, Single SPST Switch | IC SWITCH SPST 8MSOP
Lowest to €8.8540
ECAD model for ADG5401BRMZ
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to €14.3908
ECAD model for ADG436BR
Maxim Integrated
2.5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16SSOP
Need more? Email Us
ECAD model for MAX4603EAE
ON Semiconductor
IC MULTIPLEXER QUAD 4X1 14SOIC
Lowest to €0.1350
ECAD model for MC14066BD

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention