EN
  • EN
  • DE

MAX487

Part No MAX487
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213986-MAX487
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX487 CAD Model

Description

MAX487 Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX487 from Maxim Integrated is a robust, low-power transceiver module designed for RS-485 and RS-422 communication protocols. This integrated circuit is engineered to provide reliable data transmission over long distances and in electrically noisy environments. The MAX487 is particularly suitable for industrial applications where a balanced transmission line is essential.

Featuring a slew-rate-limited design, the MAX487 minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it an excellent choice for applications where data integrity and transmission reliability are critical. The device operates from a single 5V supply, which helps in simplifying power supply design.

One of the key attributes of the MAX487 is its low quiescent current draw. In the shutdown mode, the device consumes a mere 0.1µA (typical), which significantly extends the life of battery-operated devices. The transceiver's receiver is fail-safe, which ensures a logic-high receiver output when the receiver inputs are open or shorted. This feature prevents false data transmission that can occur in the absence of a signal.

The MAX487 transceiver is capable of handling up to 128 devices on the bus and is designed with driver and receiver propagation delays that are matched to simplify the design of RS-485 networks. It also includes thermal shutdown and current-limiting features to protect against excessive power dissipation and bus contention scenarios that could otherwise damage the device.

Available in an 8-pin PDIP or SO package, the MAX487 offers flexibility for various PCB layouts and is easy to integrate into existing and new designs. It is fully compliant with the TIA/EIA-485-A standard and is an ideal solution for applications such as industrial control systems, networked security systems, building automation, and other multipoint data transmission systems.

In summary, the MAX487 transceiver from Maxim Integrated stands out for its low-power consumption, reliability, and robust protection features, making it a top choice for designers looking to implement RS-485 or RS-422 communication in their products.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess