Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM6TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB (DO-214AA)
Family Name SM6T39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10805-6, 497-10805-2, -497-10805-6, 497-10805-1, -497-10805-2, -497-10805-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895507-SM6T39AY
Ultra Librarian 3D Model Ultra Librarian SM6T39AY CAD Model

Description

Product Overview: SM6T39AY Transil™ TVS Diode

The SM6T39AY is a Transil™ diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This transient voltage suppression (TVS) diode is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity of the device it is protecting.

Key Features

  • Stand-off Voltage: The SM6T39AY offers a stand-off voltage of 33.3V, making it suitable for a range of applications where specific voltage regulation is required.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000 µs), providing robust protection against transient overvoltage events.
  • Low Clamping Voltage: The low clamping voltage ensures that the TVS diode responds quickly and clamps the overvoltage to a safe level, protecting the downstream circuitry effectively.
  • High Surge Capability: Its design is optimized for high surge capability, which is essential for absorbing high transient energy and preventing damage to the electronic components.
  • Package: The SM6T39AY comes in a DO-214AA package, also known as SMB, which is widely used and easily integrated into various circuit designs.

Applications

The SM6T39AY is ideal for a broad range of applications where transient voltage protection is critical. These include:

  • Power supply lines
  • Communication systems
  • Automotive applications
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SM6T39AY is no exception, with its design and manufacturing processes geared towards ensuring high reliability. It is compliant with the ISO 9001 quality management system, ensuring that it meets the stringent requirements set forth by the industry for TVS diodes.

For engineers and designers looking for a TVS diode that offers excellent surge protection, the SM6T39AY from STMicroelectronics is an outstanding choice that combines performance, reliability, and integration ease.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9093 $50.0115
135+ $0.7461 $100.7235
210+ $0.7228 $151.7880
290+ $0.6994 $202.8260
370+ $0.6761 $250.1570
495+ $0.6062 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,786 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention