EN
  • EN
  • DE

SN74HCT138D

Part No SN74HCT138D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-8 LINE DECOD/DEMUX 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HCT138
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254742-SN74HCT138D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HCT138D CAD Model

Description

Overview of SN74HCT138D from Texas Instruments

The SN74HCT138D is a high-performance integrated circuit manufactured by Texas Instruments, designed for efficient address decoding and data routing applications. This device is part of the HCT family, which means it is compatible with both TTL and CMOS logic levels, offering a versatile solution for interfacing in mixed-technology environments.

Key Features

  • Logic Family: HCT (High-Speed CMOS Logic)
  • Device Type: 3-Line to 8-Line Decoders/Demultiplexers
  • Package: SOIC (Small Outline Integrated Circuit) with 16 pins
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: High-level output current of -4mA and low-level output current of 4mA
  • Propagation Delay Time: Fast propagation delay, ensuring quick response times for critical applications

Functional Description

The SN74HCT138D is designed to decode three binary input signals into one of eight mutually exclusive outputs. The device features three enable inputs: two active-low (E1, E2) and one active-high (E3). The demultiplexer function is performed by using the E1 and E2 inputs as the data input and E3 as the strobe.

When the enable inputs are correctly configured, the three binary address inputs (A, B, and C) determine which one of the eight output lines (Y0 to Y7) will go low. This makes the SN74HCT138D ideal for implementing space and power-efficient memory chip select functions in microprocessor-controlled systems.

Applications

With its ability to handle multiple signal lines and convert them into select lines for other devices, the SN74HCT138D is widely used in a variety of applications, such as:

  • Memory decoding or data routing in computer systems
  • Control systems for selecting various functions or modes
  • Interface circuitry for peripheral device selection

Its robust design and compatibility with a wide range of logic families make the SN74HCT138D a reliable and flexible choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2553 $51.0600
480+ $0.2095 $100.5600
740+ $0.2029 $150.1460
1,020+ $0.1964 $200.3280
1,320+ $0.1898 $250.5360
1,765+ $0.1702 $300.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess