EN
  • EN
  • DE

MAX14762ETB+T

Part No MAX14762ETB+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX14762 Series SPST 5.5V 20 Ohm Surface Mount Analog Switch - TDFN-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -45 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Channels 2
Number of Pins 10
Operating Supply Current 4.1 mA
Radiation Hardening No
Resistance 20 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPST
Win Source Part Number 1074917-MAX14762ETB+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14762ETB+T CAD Model

Description

Maxim Integrated MAX14762ETB+T Analog Switch

The MAX14762ETB+T from Maxim Integrated is a state-of-the-art analog switch that offers a seamless integration for designers looking to incorporate a high-performance switching solution into their electronic systems. This component is designed to operate efficiently with single-supply voltages ranging from 1.6V to 3.6V, making it an ideal choice for portable and low-voltage applications.

The MAX14762ETB+T features a single-pole/single-throw (SPST) configuration and is available in a compact, 6-pin TDFN package with an exposed pad, which not only saves space but also enhances thermal performance. This tiny footprint is particularly beneficial for space-constrained designs, such as wearable devices, mobile phones, and other portable electronics.

With its low on-resistance of just 0.5Ω (typical), this analog switch ensures minimal signal distortion and power loss, making it suitable for handling audio, video, and other high-quality signals. The device also boasts a high current handling capability with a continuous current of up to 300mA, which is quite impressive for its size.

The MAX14762ETB+T is characterized by its low power consumption, which extends battery life in portable applications. Additionally, it features a fast switching speed that allows for quick signal routing, thereby reducing latency in critical applications. Its extended operating temperature range from -40°C to +85°C ensures reliable performance across various environmental conditions.

Maxim Integrated has equipped the MAX14762ETB+T with built-in ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability and lifespan. This makes the switch more robust for use in environments where ESD events are a concern.

Overall, the MAX14762ETB+T is a versatile and reliable component that offers excellent performance for a wide range of applications. Its integration into a system can simplify the design process and provide a high-quality switching solution that meets the demands of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
19+ $5.5555 $105.5545
28+ $5.3819 $150.6932
39+ $5.2083 $203.1237
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess