EN
  • EN
  • DE

MAX969EEE+

Part No MAX969EEE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARTR QUAD PROG REF 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 0.05μA @ 5.5V
Current - Quiescent (Max) 22μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Max) 20μs
Hysteresis ±1mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 139714-MAX969EEE+
Ultra Librarian 3D Model Ultra Librarian MAX969EEE+ CAD Model

Description

Maxim Integrated's MAX969EEE+: Precision, Low-Voltage Comparator

The MAX969EEE+ from Maxim Integrated is a high-performance, low-voltage comparator that offers precise voltage monitoring in a compact package. This device is designed to operate over a wide supply voltage range of 2.5V to 5.5V, making it ideal for battery-powered applications and portable devices. It boasts a fast propagation delay of just 40ns, ensuring quick response times in systems that require high-speed decision-making capabilities.

One of the key features of the MAX969EEE+ is its low power consumption, drawing a mere 5.6µA of supply current. This characteristic is crucial for extending the battery life of portable devices. Additionally, the comparator incorporates a 1.182V ±1% reference, which simplifies the design process by eliminating the need for an external precision reference in many applications.

The MAX969EEE+ comes in a tiny 16-pin QSOP package, which is beneficial for space-constrained designs. It is equipped with a push-pull output stage that allows for direct interfacing with TTL, CMOS, and other logic types without the need for external pull-up resistors. This feature significantly reduces component count and simplifies circuit design.

With its built-in hysteresis, the MAX969EEE+ offers enhanced noise immunity, ensuring stable operation even in noisy environments. This makes it particularly suited for applications such as threshold detection, window comparators, level shifting, and battery monitoring in industrial, telecommunications, and consumer electronic products.

Furthermore, the MAX969EEE+ provides over-temperature protection and is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance across various operating conditions. Its robust design and precision make it an excellent choice for designers looking for a high-quality, reliable comparator solution.

Overall, the MAX969EEE+ from Maxim Integrated is a versatile and efficient component for precision voltage comparison tasks. Its low power consumption, fast response time, and integrated reference voltage make it an attractive option for a wide range of applications where accuracy and power efficiency are paramount.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess