The Maxim Integrated MX7226KCWP is a precision, low-power, 8-bit digital-to-analog converter (DAC) designed to deliver high performance in a compact package. This versatile DAC is ideal for a wide range of applications including industrial control systems, automated test equipment, and digital signal processing.
Key Features
- High Accuracy: The MX7226KCWP offers excellent accuracy and stability, ensuring that the analog output closely matches the digital input value.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a minimal power requirement, making it suitable for battery-operated devices.
- Flexible Voltage Range: It operates from a single +5V supply or dual ±5V supplies, providing flexibility in various system designs.
- Compact Package: Housed in a 20-pin wide-body SO package, the MX7226KCWP saves valuable board space without compromising on performance.
- Easy Interface: With its simple digital interface, it can be easily connected to microprocessors or microcontrollers, allowing for straightforward integration into existing systems.
Applications
The MX7226KCWP is suitable for a variety of applications including:
- Process Control and Automation
- Data Acquisition Systems
- Digital Offset and Gain Adjustment
- Portable Instrumentation
- Motor Control
Technical Specifications
Parameter
Value
Resolution
8-Bit
Number of DACs
1
Output Type
Voltage
Settling Time
Fast
Operating Temperature
-40°C to +85°C
Package / Case
20-SOIC W
With its robust feature set and dependable performance, the Maxim Integrated MX7226KCWP is the go-to DAC for engineers seeking a reliable and efficient solution for their analog output needs.