Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Electronics
Win Source Part Number 1224227-ML7809A
Manufacturer Homepage www.microelectr.com.hk
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ML7809A CAD Model

Description

The ML7809A is a three-terminal positive voltage regulator designed to provide a stable and regulated 9V output voltage. This regulator is widely used in various electronic circuits and systems to ensure a reliable power supply for sensitive components. It offers built-in protection features, such as overcurrent and thermal shutdown, to enhance system reliability and prevent damage due to fault conditions.

Applications:

  • Power Supplies for Microcontrollers: Provides stable 9V power to microcontrollers and associated circuitry.
  • Linear Regulation in Electronic Circuits: Used to create stable voltage rails in various electronic systems.
  • Battery Chargers: Regulates the voltage for charging batteries efficiently.
  • Industrial Control Systems: Powers sensors, actuators, and control logic.
  • Consumer Electronics: Used in appliances, audio equipment, and other electronic devices.

Features:

  • Fixed 9V Output Voltage: Provides a consistent and precise 9V output.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits or excessive loads.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Three-Terminal Configuration: Easy to integrate with minimal external components.
  • High Input Voltage Capability: Can handle a wide range of input voltages.
  • Internal Short-Circuit Current Limiting: Reduces the risk of damage due to short circuits.

Benefits:

  • Improved System Reliability: Protection features enhance system reliability and prevent component damage.
  • Stable Voltage Regulation: Ensures consistent performance of powered devices.
  • Simplified Design: Three-terminal configuration simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Provides a reliable and cost-effective voltage regulation solution.
  • Wide Range of Applications: Suitable for use in various electronic circuits and systems.

Additional Details:

The ML7809A requires minimal external components for stable operation, typically including input and output capacitors to improve transient response and reduce noise. The datasheet specifies key parameters such as input voltage range, output current capability, and thermal resistance. It's commonly available in through-hole packages such as TO-220 and similar. Careful consideration should be given to heat sinking to ensure the regulator operates within its safe operating area, especially at higher input voltages and load currents. Refer to the manufacturer's datasheet for detailed electrical characteristics, operating conditions, and thermal management guidelines.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention