Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539076-1N4574A
Ultra Librarian 3D Model Ultra Librarian 1N4574A CAD Model

Description

The 1N4574A from Microchip Technology is a precision Zener diode that offers a stable zener voltage for voltage regulation and voltage reference purposes. This diode is designed for high-performance applications that require tight voltage regulation and a stable reference voltage over a wide range of operating conditions.

Key Features

  • Zener Voltage: The 1N4574A provides a precise zener voltage, making it an ideal choice for applications that demand a high degree of voltage accuracy.
  • Temperature Stability: With its excellent thermal stability, the diode operates reliably over a broad temperature range, ensuring consistent performance.
  • Low Dynamic Impedance: The dynamic impedance of the diode is low, which contributes to its ability to maintain voltage stability under varying current conditions.
  • High Power Dissipation: This diode is capable of dissipating a significant amount of power, which is beneficial for handling higher current operations.

Applications

The 1N4574A is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • Voltage regulation for power supplies
  • Reference voltage sources in precision circuits
  • Surge protection in sensitive electronics
  • Waveform shaping and clipping circuits

Specifications

Zener Voltage 6.4V Test Current 5mA Tolerance ±5% Package DO-35 Operating Temperature Range -65°C to +175°C

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The 1N4574A zener diode is no exception, meeting stringent standards to ensure it performs to the highest specifications under various conditions.

You May Also Be Interested in

Vishay
DIODE ZENER 33V 800MW DO219AB
Lowest to €0.1328
ECAD model for BZD27B33P-M3-08
Rectron USA
DIODE ZENER 15V 1W LL-41
Lowest to €0.0354
ECAD model for DL4744A
Vishay
DIODE ZENER 5.6V 500MW MICROMELF
Lowest to €0.1892
ECAD model for BZM55B5V6-TR
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K
Lowest to €0.0617
ECAD model for BZT52C24SQ-7-F
Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13
Vishay
DIODE ZENER 33V 500MW MICROMELF
Lowest to €0.0452
ECAD model for BZM55B33-TR
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Microsemi Corporation
DIODE ZENER 130V 5W T18
Need more? Email Us
ECAD model for 1N5381A/TR8
Microsemi Corporation
DIODE ZENER 30V 5W T18
Need more? Email Us
ECAD model for 1N5363C/TR8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention