Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 29 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 950 mV
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539168-1N5225
Ultra Librarian 3D Model Ultra Librarian 1N5225 CAD Model

Description

Product Overview: 1N5225 Zener Diode from Microchip Technology

The 1N5225 is a precision Zener diode manufactured by Microchip Technology, designed to offer a reliable voltage reference. This electronic component is commonly used in voltage regulation applications due to its ability to maintain a stable voltage over a broad range of current conditions. Its precise voltage control makes it an essential component in power supply circuits, offering protection against overvoltage conditions and ensuring consistent performance of sensitive electronic equipment.

Key Features:

  • Nominal Zener Voltage: The 1N5225 has a nominal Zener voltage of 3.0V, which is ideal for low-voltage applications.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power without overheating, ensuring reliable operation in various circuits.
  • Tolerance: The diode features a tight voltage tolerance, typically ±5%, allowing for precise voltage regulation and consistent performance.
  • Package: Available in a DO-35 glass body package, the 1N5225 is designed for through-hole mounting, making it easy to integrate into a wide range of electronic assemblies.
  • Operating Temperature Range: It can operate over a wide temperature range, typically from -65°C to +175°C, making it suitable for use in challenging environmental conditions.
  • Reverse Leakage Current: Exhibits low leakage current characteristics, which enhances the overall efficiency of the circuit in which it is used.

Applications:

The 1N5225 Zener diode is versatile and can be found in a variety of electronic applications, such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

With its precision voltage regulation and robust design, the 1N5225 from Microchip Technology is a reliable choice for designers and engineers looking to ensure the stability and safety of their electronic circuits.

You May Also Be Interested in

Microsemi Corporation
DIODE ZENER 190V 5W T18
Need more? Email Us
ECAD model for 1N5387E3/TR13
Nexperia USA Inc.
DIODE ZENER 33V 590MW SOD123
Lowest to $0.0175
ECAD model for BZT52-B33X
Vishay
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.8783
ECAD model for BZX84B20-HE3-18
Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4893
Vishay
DIODE ZENER 16V 200MW SOD323
Need more? Email Us
ECAD model for BZX384C16-HE3-08
Microsemi Corporation
DIODE ZENER 30V 5W T18
Need more? Email Us
ECAD model for 1N5363C/TR8
Rohm Semiconductor
DIODE ZENER 5.1V 250MW SSD3
Lowest to $0.0299
ECAD model for BZX84C5V1LFHT116
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0566
ECAD model for DDZ9689Q-7
Vishay
DIODE ZENER 5.6V 500MW MICROMELF
Lowest to $0.2084
ECAD model for BZM55B5V6-TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3014 $57.2660
455+ $0.2473 $112.5215
705+ $0.2396 $168.9180
970+ $0.2318 $224.8460
1,250+ $0.2241 $280.1250
1,675+ $0.2009 $336.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,150 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention