Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20.5V
Voltage - Breakdown (Min) 22.8V
Voltage - Clamping (Max) @ Ipp 33.2V
Current - Peak Pulse (10/1000µs) 45A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377373-1N5642A
Ultra Librarian 3D Model Ultra Librarian 1N5642A CAD Model

Description

Product Overview: 1N5642A by Microchip Technology

The 1N5642A, manufactured by Microchip Technology, is a high-reliability transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This component is a crucial addition to any circuit where voltage regulation and spike protection are critical for the longevity and functionality of electrical devices.

Key Features

  • Voltage Range: This TVS diode offers a stand-off voltage range that is ideal for a variety of applications, ensuring devices operate within their safe voltage limits.
  • Peak Pulse Power: It is capable of handling a substantial peak pulse power, providing a robust shield against high-energy transients.
  • Fast Response Time: The 1N5642A reacts swiftly to voltage spikes, offering immediate protection and minimizing the risk of damage to sensitive components.
  • Low Leakage Current: With its low leakage current, this diode ensures minimal energy loss when the device is in standby mode, contributing to the overall efficiency of the system it protects.
  • Hermetically Sealed: The hermetic sealing of the diode prevents moisture and other contaminants from affecting its performance, making it suitable for use in harsh environments.

Applications

The 1N5642A is versatile and can be employed in a myriad of applications where transient voltage protection is required. It is commonly used in:

  • Power supply circuits
  • Communication systems
  • Aerospace and military applications
  • Industrial controls
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5642A is no exception. Each diode is meticulously crafted to meet stringent industry standards, ensuring reliability and performance. With its robust design and Microchip's reputation, the 1N5642A stands as a prime choice for engineers and designers looking to safeguard their electronic systems.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention