Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447562-23A1024T-E/SN
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 16MHz
Voltage - Supply 1.7V ~ 2.2V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 23A1024T-E/SN CAD Model

Description

The 23A1024T-E/SN by Microchip is a Serial SRAM device designed to provide high-speed, reliable storage in a compact form factor. Offering a storage capacity of 1 Mbit (1024 Kbits) and operating at a low voltage of 1.8V, this SRAM chip is optimized for applications requiring fast access to memory without the power consumption and heat generation associated with traditional DRAM modules. Utilizing SPI (Serial Peripheral Interface) with SQI (Serial Quad I/O) for high-speed data communication, this memory chip is ideal for embedded systems, portable devices, and other applications where power efficiency and compact size are critical. The 'EXT' designation signifies its extended temperature range capability, making the 23A1024T-E/SN suitable for operation in extreme environmental conditions, thus ensuring reliability and stability across a broad range of applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 90TFBGA
Need more? Email Us
ECAD model for IS42S32800J-6BI
Micron Technology Inc.
IC DRAM 8GBIT PARALLEL 168FBGA
Lowest to $59.0910
ECAD model for MT42L256M32D2LG-25 WT:A
Micron Technology Inc.
IC DRAM 24GBIT 200TFBGA
Lowest to $492.4243
ECAD model for MT53E768M32D2ZW-046 AAT:C
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II
Lowest to $7.5537
ECAD model for IS42S32400F-7TL-TR
Alliance Memory, Inc.
DDR3-800 32x16 (8Gb) COMMERCIAL TEMP
Need more? Email Us
ECAD model for AS4C32M16D3L-12BCN
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 60FBGA
Lowest to $63.9237
ECAD model for MT47H256M8EB-25E IT:C
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 90VFBGA
Lowest to $13.7454
ECAD model for MT46H64M32LFCM-6 IT:A
Micron Technology Inc.
IC DRAM 16GBIT PARALLEL 96FBGA
Lowest to $142.1375
ECAD model for MT40A1G16RC-062E IT:B TR
Micron Technology Inc.
DDR4-3200 512Mx16 (8Gb) Ind
Lowest to $110.5000
ECAD model for MT40A512M16TB-062E IT:R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention