Products specifications Report Issue?

Win Source Part Number 1071921-LTC1013CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1013CS8 CAD Model

Description

The LTC1013CS8 is a high-precision dual comparator designed and manufactured by Linear Technology, now part of Analog Devices. This device is engineered to provide fast and accurate voltage level detection and is often used in a variety of electronic applications such as voltage monitoring, pulse shaping, and signal conversion.

Key Features:

  • Precision Comparison: The LTC1013CS8 boasts a tight offset voltage specification, which ensures precise voltage level comparisons and stable operation over its entire operating temperature range.
  • Dual Channels: Equipped with two independent comparator channels, this component allows for simultaneous monitoring or comparison of two different signals, increasing the versatility of its applications.
  • Fast Response Time: With a quick response time, the LTC1013CS8 can detect voltage changes rapidly, making it suitable for high-speed applications where timing is critical.
  • Low Power Consumption: The device is designed for low power operation, which makes it ideal for battery-powered or energy-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system voltages and offering flexibility in design.
  • Stable with Capacitive Loads: The LTC1013CS8 is stable with capacitive loads, which enhances its reliability and performance in complex circuits.
  • Package: It comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The LTC1013CS8 is an excellent choice for a broad spectrum of applications, including:

  • Threshold detectors
  • Zero-crossing detectors
  • Window comparators
  • Timing circuits
  • Peak detectors
  • Industrial control systems
  • Portable and battery-powered equipment

With its precision performance and dual functionality, the LTC1013CS8 is a versatile component that enhances the accuracy and efficiency of electronic systems. Whether in industrial, commercial, or consumer products, this precision dual comparator is a reliable choice for designers seeking to integrate voltage comparison capabilities into their circuits.

You May Also Be Interested in

Samsung
Need more? Email Us
ECAD model for LTL090CL01-002
Crouse-Hinds
Need more? Email Us
ECAD model for KBX061505
Rochester Electronics
Need more? Email Us
ECAD model for LD8087-2
STMicroelectronics
Need more? Email Us
ECAD model for LD1117S33A
World Produts Inc.
Need more? Email Us
ECAD model for LT2N7002E
STMicroelectronics
Need more? Email Us
ECAD model for LD33CV
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for KITA2GTC3875VTFTTOBO1
Samtec Inc.
LCW - Samtec 2.54mm Friction Lock Terminal Strip / Header
Need more? Email Us
ECAD model for LCW-103-09-T-S-230-RA
NXP / Nexperia
Need more? Email Us
ECAD model for LTA806NTN1SOP8

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention