EN
  • EN
  • DE

LD1117S33A

Part No LD1117S33A
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069143-LD1117S33A
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1117S33A CAD Model

Description

STMicroelectronics LD1117S33A - Voltage Regulator

The LD1117S33A from STMicroelectronics is a robust and reliable low drop voltage regulator capable of delivering up to 800mA of output current. Designed to provide a fixed 3.3V output voltage with a typical dropout voltage of just 1.1V at maximum output, this component is ideal for a wide range of applications where efficiency and stability are key.

Key Features

  • Output Voltage: Fixed output of 3.3V, suitable for standard digital ICs and 3.3V logic supplies.
  • High Efficiency: Low dropout voltage (typically 1.1V at 800mA) ensures efficient operation, especially beneficial in battery-powered devices.
  • Output Current: Capable of providing up to 800mA, making it suitable for moderate to high current applications.
  • Thermal Overload Protection: Built-in thermal shutdown prevents damage from overheating, enhancing the longevity of the device.
  • Short Circuit Protection: In-built short circuit protection features safeguard the regulator and the load from potential damage due to short circuits.
  • Low Ground Current: The low ground current of the LD1117S33A contributes to the overall efficiency of the system.
  • Adjustable Versions: While the LD1117S33A is fixed at 3.3V, the LD1117 series also includes adjustable versions for a custom output voltage.

Applications

The versatility of the LD1117S33A makes it a perfect choice for a variety of electronic applications, including:

  • Consumer Electronics
  • Computer Systems
  • Telecommunication Equipments
  • Industrial Controls
  • Battery-Powered Devices

Package and Quality

The LD1117S33A is available in multiple packages, including the popular TO-220, providing flexibility for different space requirements and PCB layouts. STMicroelectronics ensures high manufacturing standards, resulting in a product that delivers consistent performance and reliability.

For detailed specifications, application notes, and additional resources, users can refer to the official STMicroelectronics website or contact their support for technical assistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess